Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLEXIBLE COUPLINGS
KTR CORPORATION
KTR-0875CA-HD24-1000CA -- KTRC COUPLINGS
KTR Corporation
KTRC Couplings
KTR-0875CA-HD24-1000CA
Description
Coupling, 7/8in. CA to 1in. CA Bore, HD
Galco Industrial Electronics
Done
Description
Coupling, 7/8in. CA to 1in. CA Bore, HD
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
KTRC Couplings
KTR-0875CA-HD24-1000CA
KTRC Couplings
KTR-0875CA-HD24-1000CA
Coupling, 7/8in. CA to 1in. CA Bore, HD
Coupling, 7/8in. CA to 1in. CA Bore, HD
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Flexible Couplings
Product Number
KTR-0875CA-HD24-1000CA
Product Name
KTRC Couplings
Unlock Full Specs
to access all available technical data
Similar Products
jbj Techniques Limited
Torsional Couplings
Specs
Coupling Type
Torsionally Flexible Coupling
Rated Torque
88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units
Metric Design
View Details
KHK USA, Inc.
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs
gc2-20sj28
Specs
Bore Diameter
3.31 inch (84 mm)
Coupling Diameter
3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
Flexible Coupling Encoder Accessory
845-FC-R-A
Specs
Coupling Length
5.85 inch (149 mm)
View Details
RS Components, Ltd.
Flexible Coupling Flectors
8087301
Specs
Coupling Type
Curved jaw coupling
Rated Torque
310 In-lbs (357 kg-cm)
Units
Metric Design
View Details