KTR Corporation KTRC Couplings KTR-0750CA-LD24-1000CA

Description
Coupling, 3/4in. CA to 1in. CA Bore, ND
Description
Coupling, 3/4in. CA to 1in. CA Bore, ND

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-0750CA-LD24-1000CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 3/4in. CA to 1in. CA Bore, ND

Coupling, 3/4in. CA to 1in. CA Bore, ND

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-0750CA-LD24-1000CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details