KTR Corporation KTRC Couplings KTR-0625SI-HD14-08MMSI

Description
Coupling, 5/8in. SI to 8mm SI Bore, HD
Description
Coupling, 5/8in. SI to 8mm SI Bore, HD

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-0625SI-HD14-08MMSI - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 5/8in. SI to 8mm SI Bore, HD

Coupling, 5/8in. SI to 8mm SI Bore, HD

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-0625SI-HD14-08MMSI
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Keyless Shaft Locking Assembly - LD160 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.6299 to 3.94 inch (16 to 100 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details