KTR Corporation KTRC Couplings KTR-0625CA-LD19-18MMCA

Description
Coupling, 5/8in. CA to 18mm CA Bore,
Description
Coupling, 5/8in. CA to 18mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-0625CA-LD19-18MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 5/8in. CA to 18mm CA Bore,

Coupling, 5/8in. CA to 18mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-0625CA-LD19-18MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD200 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7087 to 3.15 inch (18 to 80 mm)
View Details
Flexible Coupling Flectors - 2032417 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details