KTR Corporation KTRC Couplings KTR-0625CA-HD24-14MMCA

Description
Coupling, 5/8in. CA to 14mm CA Bore,
Description
Coupling, 5/8in. CA to 14mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-0625CA-HD24-14MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 5/8in. CA to 14mm CA Bore,

Coupling, 5/8in. CA to 14mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-0625CA-HD24-14MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
0.125
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.1250 inch (3.17 mm)
View Details