KTR Corporation Precision Joints with Needle Bearing H/HD

Description
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type H: Precision single joint with needle bearing Type HD: Precision double joint with needle bearing Max. speed = 4.000 1/min. Max. articulation angle = 45° each joint Needle bearing is maintenance-free Available with finish bore H7; on request with keyway, square or hexagon bore Also available as clamping hub
Datasheet
Description
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type H: Precision single joint with needle bearing Type HD: Precision double joint with needle bearing Max. speed = 4.000 1/min. Max. articulation angle = 45° each joint Needle bearing is maintenance-free Available with finish bore H7; on request with keyway, square or hexagon bore Also available as clamping hub
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Joints with Needle Bearing - H/HD - KTR Corporation
Michigan City, IN, USA
Precision Joints with Needle Bearing
H/HD
Precision Joints with Needle Bearing H/HD
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type H: Precision single joint with needle bearing Type HD: Precision double joint with needle bearing Max. speed = 4.000 1/min. Max. articulation angle = 45° each joint Needle bearing is maintenance-free Available with finish bore H7; on request with keyway, square or hexagon bore Also available as clamping hub

The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction.

Product features

  • Type H: Precision single joint with needle bearing
  • Type HD: Precision double joint with needle bearing
  • Max. speed = 4.000 1/min.
  • Max. articulation angle = 45° each joint
  • Needle bearing is maintenance-free
  • Available with finish bore H7; on request with keyway, square or hexagon bore
  • Also available as clamping hub
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Universal Joints
Product Number H/HD
Product Name Precision Joints with Needle Bearing
Joint Type Single (optional feature); Double (optional feature)
Hub Bore Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
Weight 0.22 to 26.46 lbs (0.10 to 12.00 kg)
Maximum Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joints - 7906722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
Universal Joint - PR (Double) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Double
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
View Details
2.078
Specs
Joint Type Single
Maximum Torque 60 In-lbs (69.18 kg-cm)
Material Plastic
View Details
Universal Joints - 2645396 - RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 40 degrees
Maximum Speed 1200 rpm
View Details