KTR Corporation Precision Joints with Quick Locking GR/HR

Description
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type GR: Precision single joint with plain bearing and quick locking Type HR: Precision single joint with needle bearing and quick locking Max. speed type GR = 1.000 1/min. Max. speed type HR = 4.000 1/min. Max. articulation angle = 45° each joint Quick locking (d2) available with finish bore H7 incl. keyway or hexagon bore
Datasheet
Description
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type GR: Precision single joint with plain bearing and quick locking Type HR: Precision single joint with needle bearing and quick locking Max. speed type GR = 1.000 1/min. Max. speed type HR = 4.000 1/min. Max. articulation angle = 45° each joint Quick locking (d2) available with finish bore H7 incl. keyway or hexagon bore
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Joints with Quick Locking - GR/HR - KTR Corporation
Michigan City, IN, USA
Precision Joints with Quick Locking
GR/HR
Precision Joints with Quick Locking GR/HR
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type GR: Precision single joint with plain bearing and quick locking Type HR: Precision single joint with needle bearing and quick locking Max. speed type GR = 1.000 1/min. Max. speed type HR = 4.000 1/min. Max. articulation angle = 45° each joint Quick locking (d2) available with finish bore H7 incl. keyway or hexagon bore

The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction.

Product features

  • Type GR: Precision single joint with plain bearing and quick locking
  • Type HR: Precision single joint with needle bearing and quick locking
  • Max. speed type GR = 1.000 1/min.
  • Max. speed type HR = 4.000 1/min.
  • Max. articulation angle = 45° each joint
  • Quick locking (d2) available with finish bore H7 incl. keyway or hexagon bore
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Universal Joints
Product Number GR/HR
Product Name Precision Joints with Quick Locking
Joint Type Single
Hub Bore Keyed; Hex (optional feature)
Operating Angle 45 degrees
Maximum Speed 1000 to 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Molded slide telescoping universal joint - 3.750
Specs
Maximum Torque 14 In-lbs (16.14 kg-cm)
Material Plastic
Hub O.D. 0.50 inch (13 mm)
View Details
Universal Joints - 7906784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
Universal Joint - NB (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.98 to 2.36 inch (25 to 60 mm)
View Details
K Series - KF - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 212389 to 778761 In-lbs (244898 to 897959 kg-cm)
View Details