KTR Corporation Double Cardanic All-Steel Gear Coupling GEARex® FA

Description
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 135,000 Nm at small overall dimensions Short-designed Both hubs turned inwards Short distance between shaft ends Application areas: general engineering, pump drive, compressors, steel mill sector AGMA standard (American Gear Manufacturer Association)
Datasheet
Description
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 135,000 Nm at small overall dimensions Short-designed Both hubs turned inwards Short distance between shaft ends Application areas: general engineering, pump drive, compressors, steel mill sector AGMA standard (American Gear Manufacturer Association)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic All-Steel Gear Coupling - GEARex® FA - KTR Corporation
Michigan City, IN, USA
Double Cardanic All-Steel Gear Coupling
GEARex® FA
Double Cardanic All-Steel Gear Coupling GEARex® FA
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 135,000 Nm at small overall dimensions Short-designed Both hubs turned inwards Short distance between shaft ends Application areas: general engineering, pump drive, compressors, steel mill sector AGMA standard (American Gear Manufacturer Association)

GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements.

Product features

  • Double-cardanic all-steel gear coupling
  • High torques up to 135,000 Nm at small overall dimensions
  • Short-designed
  • Both hubs turned inwards
  • Short distance between shaft ends
  • Application areas: general engineering, pump drive, compressors, steel mill sector
  • AGMA standard (American Gear Manufacturer Association)
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number GEARex® FA
Product Name Double Cardanic All-Steel Gear Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 8230 to 1.19E6 In-lbs (9490 to 1.38E6 kg-cm)
Rated Speed 3200 to 8500 rpm
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Coupling Type Sliding Block
Rated Torque 4.4 In-lbs (5.07 kg-cm)
Units English Design
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details