KTR Corporation Double Cardanic All-Steel Coupling GEARex® DB

Description
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 2,750,000 Nm at small overall dimensions Sleeve in cover design for easy assembly High torques at small overall dimensions Both hubs turned outwards Bridging of a bigger shaft distance dimension Application areas: general engineering, pump drive, compressors, steel mill sector
Datasheet
Description
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 2,750,000 Nm at small overall dimensions Sleeve in cover design for easy assembly High torques at small overall dimensions Both hubs turned outwards Bridging of a bigger shaft distance dimension Application areas: general engineering, pump drive, compressors, steel mill sector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic All-Steel Coupling - GEARex® DB - KTR Corporation
Michigan City, IN, USA
Double Cardanic All-Steel Coupling
GEARex® DB
Double Cardanic All-Steel Coupling GEARex® DB
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 2,750,000 Nm at small overall dimensions Sleeve in cover design for easy assembly High torques at small overall dimensions Both hubs turned outwards Bridging of a bigger shaft distance dimension Application areas: general engineering, pump drive, compressors, steel mill sector

GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements.

Product features

  • Double-cardanic all-steel gear coupling
  • High torques up to 2,750,000 Nm at small overall dimensions
  • Sleeve in cover design for easy assembly
  • High torques at small overall dimensions
  • Both hubs turned outwards
  • Bridging of a bigger shaft distance dimension
  • Application areas: general engineering, pump drive, compressors, steel mill sector
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number GEARex® DB
Product Name Double Cardanic All-Steel Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 1.55E6 to 4.51E6 In-lbs (1.79E6 to 5.20E6 kg-cm)
Rated Speed 1350 to 1900 rpm
Units English Design; Metric Design
Bore Diameter 11.81 to 17.72 inch (300 to 450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Beam Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Helical / Slit
Units Metric Design
Bore Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
View Details
Flexible Couplings - 8691702 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.73 inch (44 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details