KTR Corporation Double Cardanic All-Steel Coupling GEARex® DAB

Description
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 2,750,000 Nm at small overall dimensions Sleeve in cover design for easy assembly High torques at small overall dimensions One hub each is turned outwards resp. Inwards Length dimensions are between design DA and DB Application areas: general engineering, pump drive, compressors, steel mill sector
Datasheet
Description
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 2,750,000 Nm at small overall dimensions Sleeve in cover design for easy assembly High torques at small overall dimensions One hub each is turned outwards resp. Inwards Length dimensions are between design DA and DB Application areas: general engineering, pump drive, compressors, steel mill sector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic All-Steel Coupling - GEARex® DAB - KTR Corporation
Michigan City, IN, USA
Double Cardanic All-Steel Coupling
GEARex® DAB
Double Cardanic All-Steel Coupling GEARex® DAB
GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements. Product features Double-cardanic all-steel gear coupling High torques up to 2,750,000 Nm at small overall dimensions Sleeve in cover design for easy assembly High torques at small overall dimensions One hub each is turned outwards resp. Inwards Length dimensions are between design DA and DB Application areas: general engineering, pump drive, compressors, steel mill sector

GEARex® couplings made from steel with grease lubrication and toroidal sealing ring correspond to the international standard. Being flexible shaft connections they are suitable for a positive torque transmission. In addition, they ensure to compensate for axial, radial and angular shaft displacements.

Product features

  • Double-cardanic all-steel gear coupling
  • High torques up to 2,750,000 Nm at small overall dimensions
  • Sleeve in cover design for easy assembly
  • High torques at small overall dimensions
  • One hub each is turned outwards resp. Inwards
  • Length dimensions are between design DA and DB
  • Application areas: general engineering, pump drive, compressors, steel mill sector
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number GEARex® DAB
Product Name Double Cardanic All-Steel Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 1.55E6 to 4.51E6 In-lbs (1.79E6 to 5.20E6 kg-cm)
Rated Speed 1350 to 1900 rpm
Units English Design; Metric Design
Bore Diameter 11.81 to 17.72 inch (300 to 450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details
Flexible Couplings - 606007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details