KTR Corporation Extendable Precision Joints GA/HA

Description
CLAMPEX® clamping elements are shaft-hub-connection s. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements. Here series KTR 150 forms the only exception. Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are superfluous Easy assembly and disassembly with standard tools Ideal for drives with high alternating loads Corrosion-protected designs on request Overload protection of the machine components by slipping of the clamping element on the shaft No shearing off / deflection of feather keys / feather keyways Freely adjustable angle and axial position of the hub
Datasheet
Description
CLAMPEX® clamping elements are shaft-hub-connection s. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements. Here series KTR 150 forms the only exception. Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are superfluous Easy assembly and disassembly with standard tools Ideal for drives with high alternating loads Corrosion-protected designs on request Overload protection of the machine components by slipping of the clamping element on the shaft No shearing off / deflection of feather keys / feather keyways Freely adjustable angle and axial position of the hub
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extendable Precision Joints - GA/HA - KTR Corporation
Michigan City, IN, USA
Extendable Precision Joints
GA/HA
Extendable Precision Joints GA/HA
CLAMPEX® clamping elements are shaft-hub-connection s. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements. Here series KTR 150 forms the only exception. Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are superfluous Easy assembly and disassembly with standard tools Ideal for drives with high alternating loads Corrosion-protected designs on request Overload protection of the machine components by slipping of the clamping element on the shaft No shearing off / deflection of feather keys / feather keyways Freely adjustable angle and axial position of the hub

CLAMPEX® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements. Here series KTR 150 forms the only exception. Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other.
Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections.

Advantages

  • Material saving by small shaft and hub dimensions
  • Simplified production processes for shaft and hub
  • Low notch effect in shaft and hub area
  • Feather keyways in shaft and hub are superfluous
  • Easy assembly and disassembly with standard tools
  • Ideal for drives with high alternating loads
  • Corrosion-protected designs on request
  • Overload protection of the machine components by slipping of the clamping element on the shaft
  • No shearing off / deflection of feather keys / feather keyways
  • Freely adjustable angle and axial position of the hub
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Universal Joints
Product Number GA/HA
Product Name Extendable Precision Joints
Joint Type Double
Hub Bore Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
Operating Angle 45 degrees
Maximum Speed 1000 to 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

35.6mm Long single Joint Molded Universal Joint. - A 5T 8MD406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Maximum Torque 25.66 In-lbs (29.59 kg-cm)
Material Plastic
View Details
Universal Joints - 7906753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 1000 rpm
View Details
Universal Joint - PR (Double) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Double
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
View Details
S Series - STK - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 1327 to 11504 In-lbs (1531 to 13265 kg-cm)
View Details