KTR Corporation Active Floating Caliper Brake EMB-STOP L-A-xx-F

Description
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Clamping forces of up to 375 kN Easy replacement of brake pads Mechanical manual operation possible Suitable for harsh ambient conditions Variable setting of clamping force by the manufacturer Common mechanical interfaces available Large pad surface for low surface pressure and low wear Options Various types of AC and DC drives Individual mechanical interfaces on request Automatic mechanical air gap centering Automatic mechanical wear adjustment on request For low temperature applications down to -40° C Fail-safe principle with capacitor backup system for emergency power supply
Description
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Clamping forces of up to 375 kN Easy replacement of brake pads Mechanical manual operation possible Suitable for harsh ambient conditions Variable setting of clamping force by the manufacturer Common mechanical interfaces available Large pad surface for low surface pressure and low wear Options Various types of AC and DC drives Individual mechanical interfaces on request Automatic mechanical air gap centering Automatic mechanical wear adjustment on request For low temperature applications down to -40° C Fail-safe principle with capacitor backup system for emergency power supply

Suppliers

Company
Product
Description
Supplier Links
Active Floating Caliper Brake - EMB-STOP L-A-xx-F - KTR Corporation
Michigan City, IN, USA
Active Floating Caliper Brake
EMB-STOP L-A-xx-F
Active Floating Caliper Brake EMB-STOP L-A-xx-F
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Clamping forces of up to 375 kN Easy replacement of brake pads Mechanical manual operation possible Suitable for harsh ambient conditions Variable setting of clamping force by the manufacturer Common mechanical interfaces available Large pad surface for low surface pressure and low wear Options Various types of AC and DC drives Individual mechanical interfaces on request Automatic mechanical air gap centering Automatic mechanical wear adjustment on request For low temperature applications down to -40° C Fail-safe principle with capacitor backup system for emergency power supply

EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant.

Product features

  • Clamping forces of up to 375 kN
  • Easy replacement of brake pads
  • Mechanical manual operation possible
  • Suitable for harsh ambient conditions
  • Variable setting of clamping force by the manufacturer
  • Common mechanical interfaces available
  • Large pad surface for low surface pressure and low wear

Options

  • Various types of AC and DC drives
  • Individual mechanical interfaces on request
  • Automatic mechanical air gap centering
  • Automatic mechanical wear adjustment on request
  • For low temperature applications down to -40° C
  • Fail-safe principle with capacitor backup system for emergency power supply
Supplier's Site

Technical Specifications

  KTR Corporation
Product Category Electric Brakes
Product Number EMB-STOP L-A-xx-F
Product Name Active Floating Caliper Brake
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
B5ZD Magnetic Particle Brake - B5ZD - Placid Industries, Inc.
Specs
Speed 4000 rpm
Voltage 6 to 24 volts
Shaft Mounting holes are on one side only
View Details
Zero Backlash Brakes, Max. Overhung Load of 8 lb & Speed of 1800 rpm - S90MPA-B47D75H50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2083 to 9.58 Ft-lbs (0.2825 to 12.99 N-m)
Power 0.0174 HP
Speed 1800 rpm
View Details