KTR Corporation Double Cardanic Curved-Tooth Gear Coupling with Circlips BoWex® SSR

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® With supporting circlips Displaceability of the sleeve For radial assembly or disassembly of the units Operative range -25° C to +100° C Maintenance-free due to material combination nylon/steel"
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® With supporting circlips Displaceability of the sleeve For radial assembly or disassembly of the units Operative range -25° C to +100° C Maintenance-free due to material combination nylon/steel"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic Curved-Tooth Gear Coupling with Circlips - BoWex® SSR - KTR Corporation
Michigan City, IN, USA
Double Cardanic Curved-Tooth Gear Coupling with Circlips
BoWex® SSR
Double Cardanic Curved-Tooth Gear Coupling with Circlips BoWex® SSR
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® With supporting circlips Displaceability of the sleeve For radial assembly or disassembly of the units Operative range -25° C to +100° C Maintenance-free due to material combination nylon/steel"

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Double cardanic curved-tooth gear coupling®
  • With supporting circlips
  • Displaceability of the sleeve
  • For radial assembly or disassembly of the units
  • Operative range -25° C to +100° C
  • Maintenance-free due to material combination nylon/steel"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® SSR
Product Name Double Cardanic Curved-Tooth Gear Coupling with Circlips
Coupling Type Gear / Multi-Jaw
Units English Design; Metric Design
Bore Diameter 0.3937 to 4.92 inch (10 to 125 mm)
Coupling Diameter 2.28 to 10.63 inch (58 to 270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details
Flexible Coupling Flectors - 8087181 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 5.08 inch (129 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details