KTR Corporation Curved-Tooth Gear Coupling Design for Sliding Rotor Motors BoWex® Spec. I-/CD

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Design for sliding rotor motors For larger axial displaceability Maintenance-free due to material combination nylon/steel Operative range -25° C to +100° C"
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Design for sliding rotor motors For larger axial displaceability Maintenance-free due to material combination nylon/steel Operative range -25° C to +100° C"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved-Tooth Gear Coupling Design for Sliding Rotor Motors - BoWex® Spec. I-/CD - KTR Corporation
Michigan City, IN, USA
Curved-Tooth Gear Coupling Design for Sliding Rotor Motors
BoWex® Spec. I-/CD
Curved-Tooth Gear Coupling Design for Sliding Rotor Motors BoWex® Spec. I-/CD
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Design for sliding rotor motors For larger axial displaceability Maintenance-free due to material combination nylon/steel Operative range -25° C to +100° C"

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Double cardanic curved-tooth gear coupling®
  • Design for sliding rotor motors
  • For larger axial displaceability
  • Maintenance-free due to material combination nylon/steel
  • Operative range -25° C to +100° C"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® Spec. I-/CD
Product Name Curved-Tooth Gear Coupling Design for Sliding Rotor Motors
Coupling Type Gear / Multi-Jaw
Units English Design; Metric Design
Bore Diameter 0.3937 to 3.15 inch (10 to 80 mm)
Coupling Diameter 2.28 to 7.01 inch (58 to 178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 2032430 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details