KTR Corporation Double Cardanic Curved-Tooth Gear Coupling with Dust Protection Rings BoWex® SG

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® With dust protection rings which can be used in dirty environments Maintenance-free due to material combination nylon/steel Operative range -25° C to +100° C"
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® With dust protection rings which can be used in dirty environments Maintenance-free due to material combination nylon/steel Operative range -25° C to +100° C"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic Curved-Tooth Gear Coupling with Dust Protection Rings - BoWex® SG - KTR Corporation
Michigan City, IN, USA
Double Cardanic Curved-Tooth Gear Coupling with Dust Protection Rings
BoWex® SG
Double Cardanic Curved-Tooth Gear Coupling with Dust Protection Rings BoWex® SG
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® With dust protection rings which can be used in dirty environments Maintenance-free due to material combination nylon/steel Operative range -25° C to +100° C"

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Double cardanic curved-tooth gear coupling®
  • With dust protection rings which can be used in dirty environments
  • Maintenance-free due to material combination nylon/steel
  • Operative range -25° C to +100° C"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® SG
Product Name Double Cardanic Curved-Tooth Gear Coupling with Dust Protection Rings
Coupling Type Gear / Multi-Jaw
Units English Design; Metric Design
Bore Diameter 0.3937 to 4.92 inch (10 to 125 mm)
Coupling Diameter 2.28 to 10.63 inch (58 to 270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details
Keyless Shaft Locking Assembly - LD040 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 2.76 to 11.81 inch (70 to 300 mm)
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details