KTR Corporation BoWex®Curved-Tooth Gear Coupling with Slip Ring and Shift Linkage BoWex® SD1

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved tooth gear coupling®, shiftable at standstill Available with slip ring and shift linkage for manual operation Quick connection or disconnection of units at standstill For all applications in the range of machinery Maintenance-free due to material combination nylon/steel"
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved tooth gear coupling®, shiftable at standstill Available with slip ring and shift linkage for manual operation Quick connection or disconnection of units at standstill For all applications in the range of machinery Maintenance-free due to material combination nylon/steel"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BoWex®Curved-Tooth Gear Coupling with Slip Ring and Shift Linkage - BoWex® SD1 - KTR Corporation
Michigan City, IN, USA
BoWex®Curved-Tooth Gear Coupling with Slip Ring and Shift Linkage
BoWex® SD1
BoWex®Curved-Tooth Gear Coupling with Slip Ring and Shift Linkage BoWex® SD1
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved tooth gear coupling®, shiftable at standstill Available with slip ring and shift linkage for manual operation Quick connection or disconnection of units at standstill For all applications in the range of machinery Maintenance-free due to material combination nylon/steel"

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Curved tooth gear coupling®, shiftable at standstill
  • Available with slip ring and shift linkage for manual operation
  • Quick connection or disconnection of units at standstill
  • For all applications in the range of machinery
  • Maintenance-free due to material combination nylon/steel"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® SD1
Product Name BoWex®Curved-Tooth Gear Coupling with Slip Ring and Shift Linkage
Coupling Type Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details