KTR Corporation Curved-Tooth Gear Coupling for Quick Connection or Disconnection BoWex® SD

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved-tooth gear coupling®, shiftable at standstill Quick connection or disconnection of units at standstill For all applications in the range of machinery Maintenance-free due to material combination nylon/steel"
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved-tooth gear coupling®, shiftable at standstill Quick connection or disconnection of units at standstill For all applications in the range of machinery Maintenance-free due to material combination nylon/steel"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved-Tooth Gear Coupling for Quick Connection or Disconnection - BoWex® SD - KTR Corporation
Michigan City, IN, USA
Curved-Tooth Gear Coupling for Quick Connection or Disconnection
BoWex® SD
Curved-Tooth Gear Coupling for Quick Connection or Disconnection BoWex® SD
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved-tooth gear coupling®, shiftable at standstill Quick connection or disconnection of units at standstill For all applications in the range of machinery Maintenance-free due to material combination nylon/steel"

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Curved-tooth gear coupling®, shiftable at standstill
  • Quick connection or disconnection of units at standstill
  • For all applications in the range of machinery
  • Maintenance-free due to material combination nylon/steel"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® SD
Product Name Curved-Tooth Gear Coupling for Quick Connection or Disconnection
Coupling Type Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Flexible Coupling Flectors - 2032418 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details