KTR Corporation Double Cardanic Curved-Tooth Gear Coupling BoWex® M

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® For all applications in the range of machinery and hydraulics Maintenance-free due to material combination nylon/steel Taper and inch bores for hydraulic pumps Wide range with finish bores H7 and keyway available from stock"
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® For all applications in the range of machinery and hydraulics Maintenance-free due to material combination nylon/steel Taper and inch bores for hydraulic pumps Wide range with finish bores H7 and keyway available from stock"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic Curved-Tooth Gear Coupling - BoWex® M - KTR Corporation
Michigan City, IN, USA
Double Cardanic Curved-Tooth Gear Coupling
BoWex® M
Double Cardanic Curved-Tooth Gear Coupling BoWex® M
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® For all applications in the range of machinery and hydraulics Maintenance-free due to material combination nylon/steel Taper and inch bores for hydraulic pumps Wide range with finish bores H7 and keyway available from stock"

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Double cardanic curved-tooth gear coupling®
  • For all applications in the range of machinery and hydraulics
  • Maintenance-free due to material combination nylon/steel
  • Taper and inch bores for hydraulic pumps
  • Wide range with finish bores H7 and keyway available from stock"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® M
Product Name Double Cardanic Curved-Tooth Gear Coupling
Coupling Type Gear / Multi-Jaw
Units English Design; Metric Design
Bore Diameter 0.5906 to 4.92 inch (15 to 125 mm)
Coupling Diameter 1.57 to 10.63 inch (40 to 270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details
Spring Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Coil Spring; Spring Coupling
Units Metric Design
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details