KTR Corporation Curved-Tooth Gear Coupling BoWex® Junior

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved-tooth plug-in coupling, two-part, made from nylon Maintenance-free due to material combination nylon Low own weight as well as low flywheel torques Operative range -25° C to +100° C Including feather keyway
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved-tooth plug-in coupling, two-part, made from nylon Maintenance-free due to material combination nylon Low own weight as well as low flywheel torques Operative range -25° C to +100° C Including feather keyway
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved-Tooth Gear Coupling - BoWex® Junior - KTR Corporation
Michigan City, IN, USA
Curved-Tooth Gear Coupling
BoWex® Junior
Curved-Tooth Gear Coupling BoWex® Junior
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved-tooth plug-in coupling, two-part, made from nylon Maintenance-free due to material combination nylon Low own weight as well as low flywheel torques Operative range -25° C to +100° C Including feather keyway

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Curved-tooth plug-in coupling, two-part, made from nylon
  • Maintenance-free due to material combination nylon
  • Low own weight as well as low flywheel torques
  • Operative range -25° C to +100° C
  • Including feather keyway
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® Junior
Product Name Curved-Tooth Gear Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 88.5 to 212 In-lbs (102 to 245 kg-cm)
Rated Speed 6000 rpm
Units English Design; Metric Design
Bore Diameter 0.2362 to 0.9449 inch (6 to 24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Spiral Beam Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Helical / Slit
Units Metric Design
Bore Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details