KTR Corporation Double Cardanic Curved-Tooth Gear Coupling BoWex® Junior M

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic coupling, three-part, made from nylon Maintenance-free due to material combination nylon Low own weight as well as low flywheel torques Operative range -25° C to +100° C Including feather keyway
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic coupling, three-part, made from nylon Maintenance-free due to material combination nylon Low own weight as well as low flywheel torques Operative range -25° C to +100° C Including feather keyway
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic Curved-Tooth Gear Coupling - BoWex® Junior M - KTR Corporation
Michigan City, IN, USA
Double Cardanic Curved-Tooth Gear Coupling
BoWex® Junior M
Double Cardanic Curved-Tooth Gear Coupling BoWex® Junior M
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic coupling, three-part, made from nylon Maintenance-free due to material combination nylon Low own weight as well as low flywheel torques Operative range -25° C to +100° C Including feather keyway

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Double cardanic coupling, three-part, made from nylon
  • Maintenance-free due to material combination nylon
  • Low own weight as well as low flywheel torques
  • Operative range -25° C to +100° C
  • Including feather keyway
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® Junior M
Product Name Double Cardanic Curved-Tooth Gear Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 88.5 to 212 In-lbs (102 to 245 kg-cm)
Rated Speed 6000 rpm
Units English Design; Metric Design
Bore Diameter 0.2362 to 0.9449 inch (6 to 24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details