KTR Corporation Double Cardanic Curved-Tooth Gear Coupling BoWex® I

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Maintenance-free due to material combination nylon/steel For all applications in the range of mechanical engineering and hydraulics Taper and inch bores for hydraulic pumps Wide range with finish bores H7 and keyway available from stock"
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Maintenance-free due to material combination nylon/steel For all applications in the range of mechanical engineering and hydraulics Taper and inch bores for hydraulic pumps Wide range with finish bores H7 and keyway available from stock"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic Curved-Tooth Gear Coupling - BoWex® I - KTR Corporation
Michigan City, IN, USA
Double Cardanic Curved-Tooth Gear Coupling
BoWex® I
Double Cardanic Curved-Tooth Gear Coupling BoWex® I
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Maintenance-free due to material combination nylon/steel For all applications in the range of mechanical engineering and hydraulics Taper and inch bores for hydraulic pumps Wide range with finish bores H7 and keyway available from stock"

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Double cardanic curved-tooth gear coupling®
  • Maintenance-free due to material combination nylon/steel
  • For all applications in the range of mechanical engineering and hydraulics
  • Taper and inch bores for hydraulic pumps
  • Wide range with finish bores H7 and keyway available from stock"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® I
Product Name Double Cardanic Curved-Tooth Gear Coupling
Coupling Type Gear / Multi-Jaw
Units English Design; Metric Design
Bore Diameter 0.5906 to 4.92 inch (15 to 125 mm)
Coupling Diameter 1.57 to 10.63 inch (40 to 270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
Keyless Shaft Locking Assembly - LD191 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.36 inch (14 to 60 mm)
View Details