KTR Corporation Torsionally Rigid Curved-Tooth Flange Coupling BoWex® FLE-PAC

Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features High-quality torsionally rigid curved-tooth flange couplings to connect flywheels to I. C.-engines and hydraulic pumps High torsion spring stiffness, resonance-free operation Maintenance-free due to material combination nylon/steel PAC flange with high mechanical strength Excellent resistance to wear with high load Flange dimensions acc. to SAE or as special design without extra adapter Torques from 240 to 5,300 Nm"
Datasheet
Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features High-quality torsionally rigid curved-tooth flange couplings to connect flywheels to I. C.-engines and hydraulic pumps High torsion spring stiffness, resonance-free operation Maintenance-free due to material combination nylon/steel PAC flange with high mechanical strength Excellent resistance to wear with high load Flange dimensions acc. to SAE or as special design without extra adapter Torques from 240 to 5,300 Nm"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Rigid Curved-Tooth Flange Coupling - BoWex® FLE-PAC - KTR Corporation
Michigan City, IN, USA
Torsionally Rigid Curved-Tooth Flange Coupling
BoWex® FLE-PAC
Torsionally Rigid Curved-Tooth Flange Coupling BoWex® FLE-PAC
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features High-quality torsionally rigid curved-tooth flange couplings to connect flywheels to I. C.-engines and hydraulic pumps High torsion spring stiffness, resonance-free operation Maintenance-free due to material combination nylon/steel PAC flange with high mechanical strength Excellent resistance to wear with high load Flange dimensions acc. to SAE or as special design without extra adapter Torques from 240 to 5,300 Nm"

Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required.

Product features

  • High-quality torsionally rigid curved-tooth flange couplings to connect flywheels to I. C.-engines and hydraulic pumps
  • High torsion spring stiffness, resonance-free operation
  • Maintenance-free due to material combination nylon/steel
  • PAC flange with high mechanical strength
  • Excellent resistance to wear with high load
  • Flange dimensions acc. to SAE or as special design without extra adapter
  • Torques from 240 to 5,300 Nm"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® FLE-PAC
Product Name Torsionally Rigid Curved-Tooth Flange Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 5310 to 55310 In-lbs (6122 to 63776 kg-cm)
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
Flexible Coupling Flectors - 2032413 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details