KTR Corporation Torsionally Rigid Curved-Tooth Flange Coupling BoWex® FLE-PA

Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Torsionally rigid curved-tooth flange coupling Applicable to all hydrostatic drives, e. g. construction machines and harvesting machines High torsion spring stiffness, resonance-free operation Maintenance-free due to material combination nylon/steel PA flange with high mechanical strength and heat stability Special connection flanges available Torques from 240 to 5,300 Nm"
Datasheet
Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Torsionally rigid curved-tooth flange coupling Applicable to all hydrostatic drives, e. g. construction machines and harvesting machines High torsion spring stiffness, resonance-free operation Maintenance-free due to material combination nylon/steel PA flange with high mechanical strength and heat stability Special connection flanges available Torques from 240 to 5,300 Nm"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Rigid Curved-Tooth Flange Coupling - BoWex® FLE-PA - KTR Corporation
Michigan City, IN, USA
Torsionally Rigid Curved-Tooth Flange Coupling
BoWex® FLE-PA
Torsionally Rigid Curved-Tooth Flange Coupling BoWex® FLE-PA
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Torsionally rigid curved-tooth flange coupling Applicable to all hydrostatic drives, e. g. construction machines and harvesting machines High torsion spring stiffness, resonance-free operation Maintenance-free due to material combination nylon/steel PA flange with high mechanical strength and heat stability Special connection flanges available Torques from 240 to 5,300 Nm"

Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required.

Product features

  • Torsionally rigid curved-tooth flange coupling
  • Applicable to all hydrostatic drives, e. g. construction machines and harvesting machines
  • High torsion spring stiffness, resonance-free operation
  • Maintenance-free due to material combination nylon/steel
  • PA flange with high mechanical strength and heat stability
  • Special connection flanges available
  • Torques from 240 to 5,300 Nm"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® FLE-PA
Product Name Torsionally Rigid Curved-Tooth Flange Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 5310 to 94690 In-lbs (6122 to 109184 kg-cm)
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
Flexible Coupling Flectors - 8087099 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 6.38 inch (162 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details