KTR Corporation Separable Curved-Tooth Gear Coupling BoWex® AS

Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Separable coupling design Sleeve can be axially displaced in assembled condition Operative range -25° C to +100° C Maintenance-free due to material combination nylon/steel"
Datasheet
Description
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Separable coupling design Sleeve can be axially displaced in assembled condition Operative range -25° C to +100° C Maintenance-free due to material combination nylon/steel"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Separable Curved-Tooth Gear Coupling - BoWex® AS - KTR Corporation
Michigan City, IN, USA
Separable Curved-Tooth Gear Coupling
BoWex® AS
Separable Curved-Tooth Gear Coupling BoWex® AS
BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Double cardanic curved-tooth gear coupling® Separable coupling design Sleeve can be axially displaced in assembled condition Operative range -25° C to +100° C Maintenance-free due to material combination nylon/steel"

BoWex® Curved-tooth gear couplings® are flexible shaft connections for a
positive torque transmission and specifically suitable to compensate for
axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the spline in case of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear.

Product features

  • Double cardanic curved-tooth gear coupling®
  • Separable coupling design
  • Sleeve can be axially displaced in assembled condition
  • Operative range -25° C to +100° C
  • Maintenance-free due to material combination nylon/steel"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex® AS
Product Name Separable Curved-Tooth Gear Coupling
Coupling Type Gear / Multi-Jaw
Units English Design; Metric Design
Bore Diameter 0.9449 to 4.92 inch (24 to 125 mm)
Coupling Diameter 2.28 to 10.63 inch (58 to 270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details
Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 3.74 inch (10 to 95 mm)
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details