KTR Corporation Highly Flexible Cardan ShaftCurved-Tooth Gear Flange Coupling BoWex-ELASTIC® HEG

Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features High-flexible cardan shaft auxiliary coupling High torsional flexibility Excellent damping properties due to additional friction damping Radial plain bearing in maintenance-free design Cardan shaft connection for usual designs
Datasheet
Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features High-flexible cardan shaft auxiliary coupling High torsional flexibility Excellent damping properties due to additional friction damping Radial plain bearing in maintenance-free design Cardan shaft connection for usual designs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Flexible Cardan ShaftCurved-Tooth Gear Flange Coupling - BoWex-ELASTIC® HEG - KTR Corporation
Michigan City, IN, USA
Highly Flexible Cardan ShaftCurved-Tooth Gear Flange Coupling
BoWex-ELASTIC® HEG
Highly Flexible Cardan ShaftCurved-Tooth Gear Flange Coupling BoWex-ELASTIC® HEG
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features High-flexible cardan shaft auxiliary coupling High torsional flexibility Excellent damping properties due to additional friction damping Radial plain bearing in maintenance-free design Cardan shaft connection for usual designs

Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required.

Product features

  • High-flexible cardan shaft auxiliary coupling
  • High torsional flexibility
  • Excellent damping properties due to additional friction damping
  • Radial plain bearing in maintenance-free design
  • Cardan shaft connection for usual designs
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex-ELASTIC® HEG
Product Name Highly Flexible Cardan ShaftCurved-Tooth Gear Flange Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 3451 to 238938 In-lbs (3980 to 275510 kg-cm)
Rated Speed 1800 to 6200 rpm
Units English Design; Metric Design
Bore Diameter 1.89 to 4.92 inch (48 to 125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details