KTR Corporation Highly Flexible Curved-Tooth Gear Flange Coupling BoWex-ELASTIC® HE3/HE4

Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible flange coupling with SAE and special flange dimensions Damping of torsional vibrations Compensation for misalignments on driving and driven side Axial plug-in without additional screwing Available in hardness 40, 50 and 65 Shore A Extremely short design Special dimensions possible without adapter
Datasheet
Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible flange coupling with SAE and special flange dimensions Damping of torsional vibrations Compensation for misalignments on driving and driven side Axial plug-in without additional screwing Available in hardness 40, 50 and 65 Shore A Extremely short design Special dimensions possible without adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Flexible Curved-Tooth Gear Flange Coupling - BoWex-ELASTIC® HE3/HE4 - KTR Corporation
Michigan City, IN, USA
Highly Flexible Curved-Tooth Gear Flange Coupling
BoWex-ELASTIC® HE3/HE4
Highly Flexible Curved-Tooth Gear Flange Coupling BoWex-ELASTIC® HE3/HE4
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible flange coupling with SAE and special flange dimensions Damping of torsional vibrations Compensation for misalignments on driving and driven side Axial plug-in without additional screwing Available in hardness 40, 50 and 65 Shore A Extremely short design Special dimensions possible without adapter

Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required.

Product features

  • Highly flexible flange coupling with SAE and special flange dimensions
  • Damping of torsional vibrations
  • Compensation for misalignments on driving and driven side
  • Axial plug-in without additional screwing
  • Available in hardness 40, 50 and 65 Shore A
  • Extremely short design
  • Special dimensions possible without adapter
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number BoWex-ELASTIC® HE3/HE4
Product Name Highly Flexible Curved-Tooth Gear Flange Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 3451 to 238938 In-lbs (3980 to 275510 kg-cm)
Rated Speed 1800 to 6200 rpm
Units English Design; Metric Design
Bore Diameter 1.22 to 5.91 inch (31 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details
Flexible Coupling Flectors - 2032408 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.9843 inch (25 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details