KTR Corporation Aluminum Tank BAK

Description
Product features Made of aluminium, no additional painting required With oil collecting groove moulded on periphery for collection of leakage oil Produced for no-pressure operation Good heat loss capacity due to high caloric conductibility All tanks are 100% tight and may be stacked without jamming All tanks incl. plugs similar to DIN 908 Sealing for all tank sizes available from stock
Description
Product features Made of aluminium, no additional painting required With oil collecting groove moulded on periphery for collection of leakage oil Produced for no-pressure operation Good heat loss capacity due to high caloric conductibility All tanks are 100% tight and may be stacked without jamming All tanks incl. plugs similar to DIN 908 Sealing for all tank sizes available from stock

Suppliers

Company
Product
Description
Supplier Links
Aluminum Tank - BAK - KTR Corporation
Michigan City, IN, USA
Aluminum Tank
BAK
Aluminum Tank BAK
Product features Made of aluminium, no additional painting required With oil collecting groove moulded on periphery for collection of leakage oil Produced for no-pressure operation Good heat loss capacity due to high caloric conductibility All tanks are 100% tight and may be stacked without jamming All tanks incl. plugs similar to DIN 908 Sealing for all tank sizes available from stock

Product features

  • Made of aluminium, no additional painting required
  • With oil collecting groove moulded on periphery for collection of leakage oil
  • Produced for no-pressure operation
  • Good heat loss capacity due to high caloric conductibility
  • All tanks are 100% tight and may be stacked without jamming
  • All tanks incl. plugs similar to DIN 908
  • Sealing for all tank sizes available from stock
Supplier's Site

Technical Specifications

  KTR Corporation
Product Category Storage Tanks and Process Tanks
Product Number BAK
Product Name Aluminum Tank
Type General Purpose/ Bulk Storage Tank; Process Tank
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details