KTR Corporation Pipe and Coupling 550197150649

Description
MOTOR COUPLER, ROTEX-GS 19, DIAMETER 40 MM, HEIGHT 40 MM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR COUPLER, ROTEX-GS 19, DIAMETER 40 MM, HEIGHT 40 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 205757590 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
205757590
Pipe and Coupling 205757590
MOTOR COUPLER, ROTEX-GS 19, DIAMETER 40 MM, HEIGHT 40 MM. FREE 2 YEAR RADWELL WARRANTY

MOTOR COUPLER, ROTEX-GS 19, DIAMETER 40 MM, HEIGHT 40 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 205757590
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Setscrew Rigid Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
View Details
MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Three-Piece Junior Coupling, 16mm Bore, 52mm Outside Diameter, 56mm Overall Length. Material- Nylon. - S5911YMJRM2416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.6299 inch (16 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details