KTR Corporation Pipe and Coupling 20481000045

Description
SPIDER FOR ROTEX COUPLING, GR 48 SIZE, T-PUR, ORANGE 92 SH-A. FREE 2 YEAR RADWELL WARRANTY
Description
SPIDER FOR ROTEX COUPLING, GR 48 SIZE, T-PUR, ORANGE 92 SH-A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 49060824 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
49060824
Pipe and Coupling 49060824
SPIDER FOR ROTEX COUPLING, GR 48 SIZE, T-PUR, ORANGE 92 SH-A. FREE 2 YEAR RADWELL WARRANTY

SPIDER FOR ROTEX COUPLING, GR 48 SIZE, T-PUR, ORANGE 92 SH-A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pipe and Coupling -  - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
Pipe and Coupling
KTR Machine Parts 020481000045

KTR Machine Parts 020481000045

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 49060824
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
0.0937
Specs
Units English Design Arrangement
Bore 1 0.0937 inch (2.38 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details