KTR Corporation Pipe and Coupling 20421000002

Description
DISCONTINUED BY MANUFACTURER, ROTEX COUPLING ELEMENT, 42,SPIDER, 98A, PURPLE, POLYURETHANE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROTEX COUPLING ELEMENT, 42,SPIDER, 98A, PURPLE, POLYURETHANE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 79236861 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
79236861
Pipe and Coupling 79236861
DISCONTINUED BY MANUFACTURER, ROTEX COUPLING ELEMENT, 42,SPIDER, 98A, PURPLE, POLYURETHANE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROTEX COUPLING ELEMENT, 42,SPIDER, 98A, PURPLE, POLYURETHANE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pipe and Coupling -  - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
Pipe and Coupling
ROTEX Machine Parts 020421000002

ROTEX Machine Parts 020421000002

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 79236861
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.1873 / 0.2498
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details