The NZ600 is an ultra-flexible RF cable assembly designed for high-frequency applications up to 26.5 GHz, including phased-array radar and laboratory testing. It features a 50 Ω impedance, 76% velocity of propagation, and 90 dB minimum shielding effectiveness. The cable has a diameter of 5.90 mm, a minimum bend radius of 25.0 mm for installation and 60.0 mm for repeated bending, and weighs 82 g/m. It operates across a temperature range of -55°C to +85°C and maintains phase stability of 550 PPM with mechanical phase stability of ±3° and amplitude stability of ±0.1 dB. Attenuation ranges from 28.7 dB/100 m at 1 GHz to 167.2 dB/100 m at 26.5 GHz, with average power handling decreasing from 175 W at 1 GHz to 30 W at 26.5 GHz under specified conditions.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NZ600 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |