NWSPNN is a quarter-wave RF surge protector designed for broadband applications from 0.8 to 6 GHz, featuring N-type connectors and 50 Ω impedance. It supports RF power transmission up to 2500 W for Outline A/B and 500 W for Outline C, with a maximum VSWR of 1.25 and insertion loss of 0.2 dB. The device handles lightning surge currents up to 30 kA and has a dielectric withstanding voltage of 2500 V RMS. It operates from -40 to +85 ℃, meets IP67 ingress protection for Outline A/B, and has a mating cycle life of 500 minimum cycles. Contact resistance is 0.4 mΩ maximum for the center conductor and 0.2 mΩ for the outer, with PTFE dielectric and silver-plated brass inner conductor.
kTB Solutions supplies RF surge protectors work from DC~6GHz. Our RF surge protectors can be used in any application.
Features:
Applications:
RF Surge Protectors Brochure
Quarter Wave Surge Protectors Brochure
RF Surge Protectors
| kTB Solutions | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | NWSPNN |
| Product Name | RF Surge Protectors |
| Device Type | Coaxial Surge Suppressors |