The NSDC-700-6000-50-20-
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
| kTB Solutions | |
|---|---|
| Product Category | RF Couplers |
| Product Number | NSDC-700-6000-50-20-N |
| Product Name | Single Directional Couplers |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 700.00 to 6000.00 MHz |
| Power | 50.00 watts |
| Coupling | 20.00 dB |