kTB Solutions Single Directional Couplers NSDC-6000-18000-50

Description
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
Request a Quote
Description
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSDC-6000-18000-50 is a single directional coupler designed for broadband applications in the 6 to 18 GHz range with a 50 W power rating. It features an insertion loss of up to 1.0 dB for 10 dB coupling and 0.6 dB for 20 and 30 dB coupling, a VSWR of 1.5 maximum, and a minimum directivity of 12 dB. The coupling values are 10 ±1, 20 ±1, or 30 ±1 dB with a flatness of ±1.0 dB maximum. It has a 50 Ω impedance and operates from -45 to +85 °C. The unit measures 33 × 15 × 11 mm and uses SMA female connectors with two 2.2 mm through-hole mounting points.

Datasheet Summary
Powered by GS/AI

The NSDC-6000-18000-50 is a single directional coupler designed for broadband applications in the 6 to 18 GHz range with a 50 W power rating. It features an insertion loss of up to 1.0 dB for 10 dB coupling and 0.6 dB for 20 and 30 dB coupling, a VSWR of 1.5 maximum, and a minimum directivity of 12 dB. The coupling values are 10 ±1, 20 ±1, or 30 ±1 dB with a flatness of ±1.0 dB maximum. It has a 50 Ω impedance and operates from -45 to +85 °C. The unit measures 33 × 15 × 11 mm and uses SMA female connectors with two 2.2 mm through-hole mounting points.

Suppliers

Company
Product
Description
Supplier Links
Single Directional Couplers - NSDC-6000-18000-50 - kTB Solutions
San Jose, CA, United States
Single Directional Couplers
NSDC-6000-18000-50
Single Directional Couplers NSDC-6000-18000-50
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.

kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Couplers
Product Number NSDC-6000-18000-50
Product Name Single Directional Couplers
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-2000-4000-K4-40-N - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 4000.00 MHz
Power 400.00 watts
View Details
Single Directional Couplers - NSDC-200-2000-50-30-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 200.00 to 2000.00 MHz
Power 50.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-400-650-K8-N - kTB Solutions
Specs
Frequency Range 400.00 to 650.00 MHz
Power 800.00 watts
Insertion Loss 0.50 dB
View Details
Dual Directional Couplers - NDDC-2000-4000-10-10-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 4000.00 MHz
Power 10.00 watts
View Details