The NSDC-600-6000-50 is a single directional coupler covering 0.6 to 6 GHz with a 50 W power rating, designed for applications such as amplifiers, transmitters, radar, and laboratory testing. It features insertion loss of 1.0 dB maximum for 10 dB coupling and 0.5 dB maximum for 30 dB coupling, VSWR of 1.3 maximum, directivity of 15 dB minimum, and coupling values of 10±1 dB or 30±1 dB with ±1.0 dB flatness. The device has 50 Ω impedance and uses SMA female connectors. It is mounted via 4 through-holes of 2.8 mm diameter for the 10 dB variant or 2.3 mm diameter for the 30 dB variant. Operating temperature ranges from -45 to +85°C.
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
| kTB Solutions | |
|---|---|
| Product Category | RF Couplers |
| Product Number | NSDC-600-6000-50 |
| Product Name | Single Directional Couplers |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 600.00 to 6000.00 MHz |
| Power | 50.00 watts |
| Coupling | 10.00 to 30.00 dB |