The NSDC-500-2000-30 is a single directional coupler designed for broadband applications from 0.5 to 2 GHz with a 30 W average power rating. It features an insertion loss of 0.8 dB max at 10 dB coupling, 0.4 dB max at 20 dB coupling, and 0.3 dB max at 30 dB coupling, with coupling values of 10, 20, or 30 dB and a coupling flatness of ±1 dB. Directivity is a minimum of 20 dB and VSWR is 1.25 max. The device has a 50 Ω impedance and is housed in a compact case measuring 106 × 15.5 × 11 mm with SMA female connectors and mounting holes for 4-Φ2.2 mm through-holes. Operating temperature ranges from -30 to +70°C, and non-operating temperature from -40 to +80°C.
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
| kTB Solutions | |
|---|---|
| Product Category | RF Couplers |
| Product Number | NSDC-500-2000-30 |
| Product Name | Single Directional Couplers |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 500.00 to 2000.00 MHz |
| Power | 30.00 watts |
| Coupling | 10.00 to 30.00 dB |