The NSDC-500-1000-30 is a single directional coupler designed for broadband applications in the 0.5 to 1 GHz range, with a 30 W average power rating. It features a maximum insertion loss of 0.4 dB, directivity of at least 20 dB, and a VSWR of 1.3 max. The coupler has a 50 Ω impedance and offers coupling options of 10, 20, or 30 dB. It is housed in a 120 × 26 × 14 mm enclosure with SMA female connectors and mounted via four 2.8 mm through-holes. The operating temperature range is -30 to +70 °C, with a non-operating range of -40 to +80 °C.
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
| kTB Solutions | |
|---|---|
| Product Category | RF Couplers |
| Product Number | NSDC-500-1000-30 |
| Product Name | Single Directional Couplers |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 500.00 to 1000.00 MHz |
| Power | 30.00 watts |
| Coupling | 10.00 to 30.00 dB |