kTB Solutions Single Directional Couplers NSDC-300-800-50-30-S

Description
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
Request a Quote
Description
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSDC-300-800-50-30-S is a single directional coupler designed for use in amplifiers, transmitters, radar, and laboratory test systems, operating from 0.3 to 0.8 GHz with a 50 Ω impedance and 50 W average power handling. It features a maximum insertion loss of 0.3 dB, a maximum VSWR of 1.2, a minimum directivity of 10 dB, and a coupling of 30 ± 1 dB. The unit is housed in a case measuring 180 × 15 × 11 mm with SMA female connectors and is mounted via four 2.8 mm through-holes. It operates within a temperature range of -35 to +75 °C.

Datasheet Summary
Powered by GS/AI

The NSDC-300-800-50-30-S is a single directional coupler designed for use in amplifiers, transmitters, radar, and laboratory test systems, operating from 0.3 to 0.8 GHz with a 50 Ω impedance and 50 W average power handling. It features a maximum insertion loss of 0.3 dB, a maximum VSWR of 1.2, a minimum directivity of 10 dB, and a coupling of 30 ± 1 dB. The unit is housed in a case measuring 180 × 15 × 11 mm with SMA female connectors and is mounted via four 2.8 mm through-holes. It operates within a temperature range of -35 to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
Single Directional Couplers - NSDC-300-800-50-30-S - kTB Solutions
San Jose, CA, United States
Single Directional Couplers
NSDC-300-800-50-30-S
Single Directional Couplers NSDC-300-800-50-30-S
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.

kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Couplers
Product Number NSDC-300-800-50-30-S
Product Name Single Directional Couplers
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 800.00 MHz
Power 50.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-1000-40000-30-20-K - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 30.00 watts
View Details
Single Directional Couplers - NSDC-2300-2600-K5-40-NS - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2300.00 to 2600.00 MHz
Power 500.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-2400-2500-K5-N - kTB Solutions
Specs
Frequency Range 2400.00 to 2500.00 MHz
Power 500.00 watts
Insertion Loss 0.60 dB
View Details
Dual Directional Couplers - NDDC-6000-18000-70-40-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 70.00 watts
View Details