The NSDC-2000-4000-50 is a single directional coupler designed for 2 to 4 GHz applications, with a 50 W average power handling capability. It features insertion loss of 1.0 dB max for 10 dB coupling and 0.4 dB max for 20 dB or 30 dB coupling, VSWR of 1.3 max, directivity of 18 dB min, and coupling values of 10 ± 1, 20 ± 1, or 30 ± 1 dB. Impedance is 50 Ω. Mounting uses three through-holes: 2.2 mm diameter for 10 dB and 30 dB variants, 3.2 mm for 20 dB. Operating temperature ranges from -35 °C to +75 °C. Connector options are SMA female for 10 dB and 30 dB variants and N female for the 20 dB variant.
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
| kTB Solutions | |
|---|---|
| Product Category | RF Couplers |
| Product Number | NSDC-2000-4000-50 |
| Product Name | Single Directional Couplers |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 2000.00 to 4000.00 MHz |
| Power | 50.00 watts |
| Coupling | 10.00 to 30.00 dB |