The NSDC-14000-15000-50 is a single directional coupler for use in microwave applications such as amplifiers, transmitters, radar, and laboratory testing, operating from 14 to 15 GHz with 50 W average power handling. It features a maximum insertion loss of 0.6 dB, maximum VSWR of 1.4, minimum directivity of 15 dB, and coupling options of 10 ±1 dB or 20 ±1 dB with coupling flatness of ±1.0 dB max. The device has 50 Ω impedance and is supplied in a 33 × 15 × 11 mm package with SMA female connectors and two 2.2 mm through-holes for mounting. It operates from -45 °C to +85 °C.
kTB Solutions supplies broadband and high power single directional couplers in a wide range from 300kHz to 40GHz. The couplers are widely used in many applications.
| kTB Solutions | |
|---|---|
| Product Category | RF Couplers |
| Product Number | NSDC-14000-15000-50 |
| Product Name | Single Directional Couplers |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 14000.00 to 15000.00 MHz |
| Power | 50.00 watts |
| Coupling | 10.00 to 20.00 dB |