The NRJ1-50000-56 is a single-channel rotary joint for DC to 50 GHz signals, designed for high-speed digital and analog signal transmission. It features a 2.4 mm female connector, a 56 mm housing diameter, and operates at up to 150 RPM with a starting torque of 0.5 N·cm. It supports a maximum VSWR of 1.7, insertion loss of 0.9 dB, and power handling of 50 W at 1 GHz, 15 W at 10 GHz, 5 W at 26.5 GHz, and 3 W at 50 GHz. The joint meets IP51 for the slip ring and IP40 for the rotary joint per EN60529. The dielectric is PTFE, and the contact material is gold. Operating temperature ranges from -55°C to +85°C for the rotary joint and -30°C to +80°C for the slip ring. The mechanical life is rated for 10 million cycles.
kTB Solutions provides DC~50GHz high frequency rotary joints, which can support single channel or multi-channel high frequency transmission, and are suitable for satellite, radar and other areas.
Features:
Applications:
Rotary Joints Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Rotary Joints |
| Product Number | NRJ1-50000-56 |
| Product Name | Rotary Joints |