The NRJ1-50000-12 is a single-channel rotary joint for DC to 50 GHz signal transmission, featuring 2.4mm female connectors and a 12.7mm diameter. It supports a maximum rotational speed of 150 RPM with a starting and rotating torque of 0.5 N∙cm each, and an operational life of 10 million cycles. Electrical characteristics include a maximum VSWR of 1.7, insertion loss of 0.9 dB, and insertion loss flatness of 0.1 dB. Power handling is rated at 50 W at 1 GHz, 15 W at 10 GHz, 5 W at 26.5 GHz, and 3 W at 50 GHz, with a peak power capacity of 3000 W. The unit operates between -55 ∙C and +85 ∙C, has an IP40 rating per EN60529, and uses PTFE as the dielectric material.
kTB Solutions provides DC~50GHz high frequency rotary joints, which can support single channel or multi-channel high frequency transmission, and are suitable for satellite, radar and other areas.
Features:
Applications:
Rotary Joints Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Rotary Joints |
| Product Number | NRJ1-50000-12 |
| Product Name | Rotary Joints |