NRJ1-3000-32 is a single-channel rotary joint designed for DC to 3 GHz signal transmission with low VSWR and insertion loss, suitable for high-speed digital and analog signal applications. It features SMA, MCX, or MMCX connectors, a 32.8mm housing diameter, and an aluminum alloy body. The device operates at up to 250 RPM with a starting torque of 0.5 N·cm and an operational life of 10 million cycles. It supports 200 W average power at 1.5 GHz and 150 W at 3 GHz, with a peak power of 500 W. The electrical slip ring section handles 0 to 240 V, with gold contacts and PTFE dielectric, rated for IP51 protection and temperatures from -55°C to +85°C.
kTB Solutions provides DC~50GHz high frequency rotary joints, which can support single channel or multi-channel high frequency transmission, and are suitable for satellite, radar and other areas.
Features:
Applications:
Rotary Joints Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Rotary Joints |
| Product Number | NRJ1-3000-32 |
| Product Name | Rotary Joints |