The NRJ1-3000-07 is a single-channel rotary joint for DC to 3 GHz signal transmission, designed for high-speed digital and analog applications. It features a maximum VSWR of 1.7, insertion loss of 0.3 dB, and VSWR and insertion loss flatness of 0.05 each, with phase flatness of 1° max. It supports 200 W average power at 1.5 GHz and 150 W at 3 GHz, with a peak power rating of 500 W. The joint operates at up to 250 RPM, with a rotating and starting torque of 0.5 N⋅cm max., and an operational life of 10 million cycles. It uses PTFE dielectric, is rated IP40 per EN60529, and operates from -55℃ to +85℃. Connector types include SMA, MCX, or MMCX, with axial and radial loads limited to ±0.1 N. The unit has a tolerance of ±0.2 mm.
kTB Solutions provides DC~50GHz high frequency rotary joints, which can support single channel or multi-channel high frequency transmission, and are suitable for satellite, radar and other areas.
Features:
Applications:
Rotary Joints Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Rotary Joints |
| Product Number | NRJ1-3000-07 |
| Product Name | Rotary Joints |