The NRJ1-18000-86 is a single-channel rotary joint designed for DC to 18 GHz signal transmission, featuring SMA female connectors and a maximum rotating speed of 250 RPM. It has a maximum VSWR of 1.4, insertion loss of 0.3 dB, and handles up to 500 W average power at 1 GHz, with power ratings decreasing at higher frequencies. The unit includes a slip ring for 0 to 440 V power and 0 to 240 V signal circuits, with gold contacts, PTFE dielectric, and an aluminum alloy housing. It meets IP51 for the rotary joint and IP40 for the slip ring, with an operating life of 10 million cycles. Dimensions are 48 mm in length for configurations with 6 power or 6 signal circuits, with longer variants available for higher circuit counts.
kTB Solutions provides DC~50GHz high frequency rotary joints, which can support single channel or multi-channel high frequency transmission, and are suitable for satellite, radar and other areas.
Features:
Applications:
Rotary Joints Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Rotary Joints |
| Product Number | NRJ1-18000-86 |
| Product Name | Rotary Joints |