The NRJ1-18000-12 is a single-channel rotary joint for DC to 18 GHz signal transmission, featuring SMA female connectors and a 12.7 mm diameter. It has a maximum VSWR of 1.4, insertion loss of 0.3 dB, and insertion loss flatness of 0.05 dB. Peak power handling is 3000 W, with average power ratings of 500 W at 1 GHz, 200 W at 6 GHz, 100 W at 12 GHz, and 30 W at 18 GHz. The unit supports up to 250 RPM rotation with a rotating torque of 0.5 N•cm and an operational life of 10 million cycles. It operates from -55⁰C to +85⁰C, has an IP40 rating per EN60529, and uses PTFE as the dielectric material.
kTB Solutions provides DC~50GHz high frequency rotary joints, which can support single channel or multi-channel high frequency transmission, and are suitable for satellite, radar and other areas.
Features:
Applications:
Rotary Joints Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Rotary Joints |
| Product Number | NRJ1-18000-12 |
| Product Name | Rotary Joints |