The NPA-800-2000-40-39 is a power amplifier covering 0.8 to 2 GHz with a typical gain of 40 dB and a saturated output power of 39 dBm. It operates from a +32 VDC supply and accepts a maximum input power of 3 dBm. The device has an input VSWR of 1.45 and an output VSWR of 2. It is housed in a case measuring 162 by 72 by 26 mm, weighs 2 kg, and uses SMA female RF connectors with feedthrough or terminal post power connections. Mounting is via four 3.2 mm through-holes. Operating temperature ranges from -10 to +50°C. Spurious emissions are typically -60 dBc and harmonics are typically -15 dBc, with gain flatness within ±2 dB.
kTB Solutions supplies Power Amplifiers from DC to 110GHz, and the power is up to 200W.
Features:
Applications:
Power Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | NPA-800-2000-40-39 |
| Product Name | Power Amplifiers |