The NPA-2000-6000-40-39 is a 2-6 GHz power amplifier designed for wireless transmitters and laboratory test applications. It is housed in a compact 80 × 60 × 20 mm enclosure with SMA female connectors and mounting via four 2.7 mm through-holes. It provides a minimum gain of 40 dB with a typical output power of 39 dBm at 1 dB compression, a gain flatness of ±2.5 dB, and a VSWR of 2:1. The device operates on 28 VDC with a typical current draw of 3.5 A, accepts a maximum input power of +10 dBm, and includes TTL control for enable/disable. It operates from -20°C to +50°C, weighs no more than 300 g, and maintains 50 Ω impedance. Spurious emissions are limited to −60 dBc maximum.
kTB Solutions supplies Power Amplifiers from DC to 110GHz, and the power is up to 200W.
Features:
Applications:
Power Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | NPA-2000-6000-40-39 |
| Product Name | Power Amplifiers |