The NPA-2000-3000-33-33 is a power amplifier covering 2 to 3 GHz with a typical gain of 33 dB and a minimum output power of 33 dBm at P1dB. It operates with a 30 to 32 VDC supply, drawing a maximum current of 2.6 A, and features a 50 Ω impedance. The device has an input and output VSWR of 2:1 maximum, spurious emissions of -50 dBc maximum, and harmonic distortion of -15 dBc maximum. It is housed in a 120 × 75 × 18 mm enclosure with SMA female RF connectors and mounted via 2.2 mm holes. The operating temperature range is -20 to +50°C, and the non-operating range is -20 to +65°C.
kTB Solutions supplies Power Amplifiers from DC to 110GHz, and the power is up to 200W.
Features:
Applications:
Power Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | NPA-2000-3000-33-33 |
| Product Name | Power Amplifiers |