The NLF-25000-40 is a low pass filter designed for DC to 25 GHz operation with 40 dB attenuation at 28 to 30 GHz, 2 dB maximum insertion loss, and ±1 dB maximum passband ripple. It supports up to 20 W average power, has a typical VSWR of 2, and features 2.92 mm female RF connectors. The device measures 58 x 13 x 11 mm and is mounted via four 2.2 mm through holes. Operating temperature ranges from +15°C to +45°C.
kTB Solutions supplies high stopband rejection low pass filters in frequency range DC-28GHz. The low pass filters are widely used in many applications..
Features:
Applications:
Low Pass Filters Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Low Pass Filters |
| Product Number | NLF-25000-40 |
| Product Name | Low Pass Filters |
| Fc | ? to 25000 MHz |